STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E160AJTR-E VND5E160AJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036444-VND5E160AJTR- E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 7A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 160 mOhm (Max) Family Name: VND5E160AJ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS50202EKAXUMA2; AOZ1360AIL; AOZ1360DIL; TLE8102SG; Introduction Date: September 13, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036444-VND5E160AJTR- E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 7A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 160 mOhm (Max) Family Name: VND5E160AJ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS50202EKAXUMA2; AOZ1360AIL; AOZ1360DIL; TLE8102SG; Introduction Date: September 13, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E160AJTR-E - VND5E160AJTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E160AJTR-E
VND5E160AJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E160AJTR-E VND5E160AJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 036444-VND5E160AJTR- E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 7A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 160 mOhm (Max) Family Name: VND5E160AJ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS50202EKAXUMA2; AOZ1360AIL; AOZ1360DIL; TLE8102SG; Introduction Date: September 13, 2004 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 036444-VND5E160AJTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 7A
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 160 mOhm (Max)
Family Name: VND5E160AJ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-12
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS50202EKAXUMA2; AOZ1360AIL; AOZ1360DIL; TLE8102SG;
Introduction Date: September 13, 2004
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics - 69AH3715 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics
69AH3715
Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics 69AH3715
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5E160AJTR-E
PMIC - Power Distribution Switches, Load Drivers VND5E160AJTR-E
IC PWR SWTCH N-CHAN 1:1 PWRSSO12

IC PWR SWTCH N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5E160AJTR-E 69AH3715 VND5E160AJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E160AJTR-E Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details