The VND5E050MCKTR-E is a double-channel high-side driver designed for automotive applications, utilizing ST's proprietary VIPower® M0-5 technology. It operates within a voltage range of 4.5 V to 28 V and can handle a maximum transient supply voltage of 41 V. Each channel features a maximum on-state resistance of 50 mΩ and a typical current limitation of 27 A. This device includes advanced protective features such as load current limitation, inrush current management, overtemperature shutdown with auto-restart, and an overvoltage active clamp. It also provides diagnostic capabilities through an analog current sense pin for each output channel, enabling fast detection of overload and short-circuit conditions. The current sensing function can be disabled to allow for shared external sense resistors with other devices. The VND5E050MCKTR-E is housed in a PowerSSO-24 package and is compatible with 3 V and 5 V CMOS logic levels, making it suitable for integration with various microcontrollers. Its low standby current and optimized electromagnetic emissions further enhance its applicability in automotive systems.
IC PWR DRVR N-CHAN 1:1 PWRSSO24
Power Switch/Driver 1:1 N-Channel 19A PowerSSO-24
Gate Drivers Double CH High-Side 41V 50mOhm 27A
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VND5E050MCKTR-E | VND5E050MCKTR-E | VND5E050MCKTR-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers | Gate Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | High-side | ||
| Number of Outputs | 2; 2 |