STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E050MCKTR-E VND5E050MCKTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 902713-VND5E050MCKTR -E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-PowerBSOP (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VND5E050 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-24 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 902713-VND5E050MCKTR -E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-PowerBSOP (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VND5E050 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-24 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E050MCKTR-E
VND5E050MCKTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E050MCKTR-E VND5E050MCKTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 902713-VND5E050MCKTR -E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-PowerBSOP (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: VND5E050 Categories: Integrated Circuits (ICs) Case / Package: PowerSSO-24 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 902713-VND5E050MCKTR-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 24-PowerBSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: VND5E050
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-24
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5E050MCKTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5E050MCKTR-E
PMIC - Power Distribution Switches, Load Drivers VND5E050MCKTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5E050MCKTR-E VND5E050MCKTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E050MCKTR-E PMIC - Power Distribution Switches, Load Drivers
Current 19.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2703423 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type G
View Details