Gate Drivers DBL CH hi side drive
Power Switch/Driver 1:1 N-Channel 19A PowerSSO-24
IC PWR SWTCH N-CHAN 1:1 PWRSSO24
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VND5E050K-E | VND5E050K-E | VND5E050K-E |
| Product Name | Gate Drivers | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | ||
| Number of Outputs | 2; 2 | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 19 amps |