STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E050JTR-E VND5E050JTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054431-VND5E050JTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 19A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054431-VND5E050JTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 19A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E050JTR-E - VND5E050JTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E050JTR-E
VND5E050JTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E050JTR-E VND5E050JTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 054431-VND5E050JTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 19A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 50 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054431-VND5E050JTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 19A
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-12
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5E050JTR-E
PMIC - Power Distribution Switches, Load Drivers VND5E050JTR-E
IC PWR SWTCH N-CHAN 1:1 PWRSSO12

IC PWR SWTCH N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5E050JTR-E VND5E050JTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E050JTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2703418 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type G
View Details