STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E050ACJTR-E VND5E050ACJTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279588-VND5E050ACJT R-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: PowerSSO-12 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 50 mOhm (Maximum) Family Name: VND5E050ACJ Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 19A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; VND5E050ACJ-E; Introduction Date: November 18, 2011 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279588-VND5E050ACJT R-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: PowerSSO-12 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 50 mOhm (Maximum) Family Name: VND5E050ACJ Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 19A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; VND5E050ACJ-E; Introduction Date: November 18, 2011 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E050ACJTR-E
VND5E050ACJTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E050ACJTR-E VND5E050ACJTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279588-VND5E050ACJT R-E Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: PowerSSO-12 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 50 mOhm (Maximum) Family Name: VND5E050ACJ Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-12 Current - Output (Maximum): 19A Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; VND5E050ACJ-E; Introduction Date: November 18, 2011 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1279588-VND5E050ACJTR-E
Series: VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: PowerSSO-12
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 28 V
Rds On (Typ): 50 mOhm (Maximum)
Family Name: VND5E050ACJ
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-12
Current - Output (Maximum): 19A
Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; VND5E050ACJ-E;
Introduction Date: November 18, 2011
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5E050ACJTR-E
PMIC - Power Distribution Switches, Load Drivers VND5E050ACJTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5E050ACJTR-E VND5E050ACJTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E050ACJTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 28 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2006646 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F - German Schuko
View Details