STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E025BKTR-E VND5E025BKTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036439-VND5E025BKTR- E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 43A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 25 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5E025BK-E; AOZ1360DIL; AOZ1360AIL; VND5E025BKTR-E; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036439-VND5E025BKTR- E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 43A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 25 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5E025BK-E; AOZ1360DIL; AOZ1360AIL; VND5E025BKTR-E; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E025BKTR-E - VND5E025BKTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E025BKTR-E
VND5E025BKTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E025BKTR-E VND5E025BKTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 036439-VND5E025BKTR- E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 43A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 25 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5E025BK-E; AOZ1360DIL; AOZ1360AIL; VND5E025BKTR-E; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 036439-VND5E025BKTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 43A
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 25 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-24
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VND5E025BK-E; AOZ1360DIL; AOZ1360AIL; VND5E025BKTR-E;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5E025BKTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5E025BKTR-E
PMIC - Power Distribution Switches, Load Drivers VND5E025BKTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5E025BKTR-E VND5E025BKTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E025BKTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details