STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E025AYTR-E VND5E025AYTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117420-VND5E025AYTR -E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 33A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 25 mOhm Family Name: VND5E025AY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-36 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q) ; AOZ1360DIL; AOZ1360AIL; VND5E025AY-E; Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117420-VND5E025AYTR -E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 33A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 25 mOhm Family Name: VND5E025AY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-36 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q) ; AOZ1360DIL; AOZ1360AIL; VND5E025AY-E; Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E025AYTR-E - VND5E025AYTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E025AYTR-E
VND5E025AYTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E025AYTR-E VND5E025AYTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117420-VND5E025AYTR -E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 33A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 25 mOhm Family Name: VND5E025AY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-36 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q) ; AOZ1360DIL; AOZ1360AIL; VND5E025AY-E; Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117420-VND5E025AYTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 33A
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 25 mOhm
Family Name: VND5E025AY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-36
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q) ; AOZ1360DIL; AOZ1360AIL; VND5E025AY-E;
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5E025AYTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5E025AYTR-E
PMIC - Power Distribution Switches, Load Drivers VND5E025AYTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO36

IC PWR DRVR N-CHAN 1:1 PWRSSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5E025AYTR-E VND5E025AYTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E025AYTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details