The VND5E025AYTR-E is a double-channel high-side driver designed for automotive applications, utilizing STMicroelectronics' VIPower® M0-5 technology and packaged in a PowerSSO-36 format. It operates within a voltage range of 4.5 V to 28 V and can handle a maximum transient supply voltage of 41 V. The device features a low on-state resistance of 25 mΩ per channel and supports a typical current limitation of 47 A. This driver includes advanced protective functions such as load current limitation, inrush current management, overtemperature shut-off with auto-restart, and an overvoltage active clamp. Each output channel is equipped with an analog current sense pin for enhanced diagnostics, allowing for fast detection of overloads and short circuits. The device also supports a 3 V and 5 V CMOS-compatible interface, making it suitable for integration with various microcontrollers. Additional features include very low standby current, optimized electromagnetic emissions, and compliance with European directive 2002/95/EC. The VND5E025AYTR-E is suitable for driving resistive, inductive, and capacitive loads, making it a versatile choice for automotive power distribution applications.
Power Switch/Driver 1:1 N-Channel 33A PowerSSO-36
IC PWR DRVR N-CHAN 1:1 PWRSSO36
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | VND5E025AYTR-E | VND5E025AYTR-E |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 2; 2 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 33 amps |