Gate Drivers DBL CH hi side drive
IC PWR SWTCH N-CHAN 1:1 PWRSSO24
Power Switch/Driver 1:1 N-Channel 43A PowerSSO-24
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VND5E025AK-E | VND5E025AK-E | VND5E025AK-E |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other | |
| Driver Type | High-side | ||
| Number of Outputs | 2; 2 |