The VND5E008ASPTR-E is a double channel high-side driver designed for automotive applications, utilizing Quarktwin Technology's proprietary VIPower® M0-5 technology and housed in a PowerSO-16 package. It operates within a voltage range of 4.5 to 28 V and can handle a maximum transient supply voltage of 41 V. The device features an on-state resistance of 7.7 mΩ per channel and a typical current limitation of 85 A. This driver includes advanced protective functions such as overtemperature shutdown with auto restart, inrush current management, and reverse battery protection. It also offers diagnostic capabilities through an analog current sense pin for each output channel, enabling fast detection of overloads, short circuits, and open-load conditions. The device is compatible with 3 V and 5 V CMOS logic levels, making it suitable for interfacing with various microcontrollers. With a very low off-state supply current of 2 µA and compliance with European directive 2002/95/EC, the VND5E008ASPTR-E is optimized for low electromagnetic emissions and susceptibility, making it a reliable choice for automotive power distribution applications.
IC PWR DRIVER N-CHAN 1:1 PWRSO16
Power Switch/Driver 1:1 N-Channel 60A PowerSO-16
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | VND5E008ASPTR-E | VND5E008ASPTR-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side | |
| Number of Outputs | 2; 2 |