STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E006ASPTR-E VND5E006ASPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117413-VND5E006ASPT R-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 70A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 5 mOhm Family Name: VND5E006ASP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-16 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; VND5E006ASP-E; Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117413-VND5E006ASPT R-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 70A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 5 mOhm Family Name: VND5E006ASP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-16 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; VND5E006ASP-E; Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E006ASPTR-E - VND5E006ASPTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E006ASPTR-E
VND5E006ASPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E006ASPTR-E VND5E006ASPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 1117413-VND5E006ASPT R-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 70A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 5 mOhm Family Name: VND5E006ASP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-16 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; VND5E006ASP-E; Introduction Date: May 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1117413-VND5E006ASPTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 70A
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 5 mOhm
Family Name: VND5E006ASP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSO-16
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; VND5E006ASP-E;
Introduction Date: May 17, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5E006ASPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5E006ASPTR-E
PMIC - Power Distribution Switches, Load Drivers VND5E006ASPTR-E
IC PWR SWITCH N-CHAN 1:1 PWRSO16

IC PWR SWITCH N-CHAN 1:1 PWRSO16

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics - 07AH7252 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics
07AH7252
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics 07AH7252
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:100A; On State Resistance:0.005ohm; Distribution Switch Case Style:PowerSO; No. of Pins:16Pins; Thermal Protection:Yes; On /RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:100A; On State Resistance:0.005ohm; Distribution Switch Case Style:PowerSO; No. of Pins:16Pins; Thermal Protection:Yes; On /RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5E006ASPTR-E VND5E006ASPTR-E 07AH7252
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5E006ASPTR-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Stmicroelectronics
Voltage 4.5 V to 28 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2877201 - RS Components, Ltd.
Specs
Number of Outlets 48
Features On-Off Switch
View Details