STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5160JTR-E VND5160JTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 139201-VND5160JTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3.5A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 160 mOhm (Max) Family Name: VND5160J Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q); BTT60302EKAXUMA1 ; MAX1604EAI+; MAX1604EAI; Introduction Date: January 07, 2004 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 139201-VND5160JTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3.5A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 160 mOhm (Max) Family Name: VND5160J Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q); BTT60302EKAXUMA1 ; MAX1604EAI+; MAX1604EAI; Introduction Date: January 07, 2004 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5160JTR-E - VND5160JTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5160JTR-E
VND5160JTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5160JTR-E VND5160JTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 139201-VND5160JTR-E Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 3.5A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 160 mOhm (Max) Family Name: VND5160J Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-12 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q); BTT60302EKAXUMA1 ; MAX1604EAI+; MAX1604EAI; Introduction Date: January 07, 2004 Country of Origin: Morocco Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 139201-VND5160JTR-E
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 3.5A
Voltage - Load: 4.5 V to 36 V
Rds On (Typ): 160 mOhm (Max)
Family Name: VND5160J
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-12
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPD1030F(TE12L,Q); BTT60302EKAXUMA1 ; MAX1604EAI+; MAX1604EAI;
Introduction Date: January 07, 2004
Country of Origin: Morocco
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5160JTR-E
PMIC - Power Distribution Switches, Load Drivers VND5160JTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO12

IC PWR DRVR N-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5160JTR-E VND5160JTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5160JTR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Module Components - 1544550-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Power Distribution Units - 2703415 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type G
View Details