IC DRVR HISIDE 2CH POWERSSO24
Power Switch/Driver 1:1 N-Channel 12A PowerSSO-24™
IC PWR DRVR N-CHAN 1:1 PWRSSO24
| Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 761-VND5050KTR-E | VND5050KTR-E | VND5050KTR-E |
| Product Name | IC DRVR HISIDE 2CH POWERSSO24 | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | High-side | |
| Number of Outputs | 2; 2 | 2; 2 | |
| Output Current | 18 amps | 12 amps | |
| Supply Voltage | 13 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |