STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VND5050J-E

Description
Win Source Part Number: 1253219-VND5050J-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 12A Output Configuration: High Side Voltage - Load: 4.5V ~ 36V Rds On (Typ): 50mOhm (Max) Package / Case: PowerSSO-12 Supplier Device Package: PowerSSO-12™ Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19746,VND5050J-E Base Product Number: VND5050 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253219-VND5050J-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 12A Output Configuration: High Side Voltage - Load: 4.5V ~ 36V Rds On (Typ): 50mOhm (Max) Package / Case: PowerSSO-12 Supplier Device Package: PowerSSO-12™ Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19746,VND5050J-E Base Product Number: VND5050 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253219-VND5050J-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253219-VND5050J-E
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253219-VND5050J-E
Win Source Part Number: 1253219-VND5050J-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: VIPower™ Features: Auto Restart, Status Flag Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 12A Output Configuration: High Side Voltage - Load: 4.5V ~ 36V Rds On (Typ): 50mOhm (Max) Package / Case: PowerSSO-12 Supplier Device Package: PowerSSO-12™ Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-19746,VND5050J-E Base Product Number: VND5050 Product Status: Obsolete

Win Source Part Number: 1253219-VND5050J-E
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: VIPower™
Features: Auto Restart, Status Flag
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 12A
Output Configuration: High Side
Voltage - Load: 4.5V ~ 36V
Rds On (Typ): 50mOhm (Max)
Package / Case: PowerSSO-12
Supplier Device Package: PowerSSO-12™
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19746,VND5050J-E
Base Product Number: VND5050
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253219-VND5050J-E
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904834 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details