STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5025LAK-E VND5025LAK-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279579-VND5025LAK-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: PowerSSO-24 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.5 V ~ 36 V Rds On (Typ): 25 mOhm (Maximum) Family Name: VND5025LAK-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-24 Alternative Parts (Cross-Reference): VND5025LAKTR-E; VND5E025AKTR-E; VND5E025AK-E; Introduction Date: February 16, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279579-VND5025LAK-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: PowerSSO-24 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.5 V ~ 36 V Rds On (Typ): 25 mOhm (Maximum) Family Name: VND5025LAK-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-24 Alternative Parts (Cross-Reference): VND5025LAKTR-E; VND5E025AKTR-E; VND5E025AK-E; Introduction Date: February 16, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5025LAK-E
VND5025LAK-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5025LAK-E VND5025LAK-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279579-VND5025LAK-E Series: VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: PowerSSO-24 Exposed Bottom Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 4.5 V ~ 36 V Rds On (Typ): 25 mOhm (Maximum) Family Name: VND5025LAK-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-24 Alternative Parts (Cross-Reference): VND5025LAKTR-E; VND5E025AKTR-E; VND5E025AK-E; Introduction Date: February 16, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279579-VND5025LAK-E
Series: VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: PowerSSO-24 Exposed Bottom Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 36 V
Rds On (Typ): 25 mOhm (Maximum)
Family Name: VND5025LAK-E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-24
Alternative Parts (Cross-Reference): VND5025LAKTR-E; VND5E025AKTR-E; VND5E025AK-E;
Introduction Date: February 16, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5025LAK-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5025LAK-E
PMIC - Power Distribution Switches, Load Drivers VND5025LAK-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5025LAK-E VND5025LAK-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5025LAK-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703389 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details