The VND5025AK-E is a double channel high side driver designed for automotive applications, capable of operating within a voltage range of 4.5 to 36V and handling a maximum transient supply voltage of 41V. It features a maximum on-state resistance of 25 mΩ per channel and can limit current up to 41 A. The device includes integrated analog current sensing, which provides a current proportional to the load when the CS_DIS pin is low or left open. It also offers protection features such as thermal shutdown, undervoltage shutdown, and reverse battery protection, ensuring safe operation under various conditions. The VND5025AK-E is suitable for driving resistive, inductive, and capacitive loads, including LEDs, and operates effectively in a temperature range from -40°C to 150°C. The package type is PowerSSO-24,Ñ¢, and it is compliant with RoHS standards.
Manufacturer: STMicroelectronics
Win Source Part Number: 036435-VND5025AKTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 29A
Voltage - Load: 4.5 V to 36 V
Rds On (Typ): 25 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-24
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VND920P-E; VND920PTR-E; VND5025AKTR-E; VND5012AKTR-E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC PWR DRVR N-CHAN 1:1 PWRSSO24
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | VND5025AKTR-E | VND5025AKTR-E | 69AH3719 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5025AKTR-E | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, -40 To 150Degc Rohs Compliant Stmicroelectronics |
| Voltage | 4.5 V to 36 V |