STMicroelectronics, Inc. Mosfet Driver, -40 To 150Deg C; No. Of Channels Stmicroelectronics VND5025AK-E

Description
MOSFET DRIVER, -40 TO 150DEG C; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:24Pins; IC Case / Package:PowerSSO; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
Datasheet
Description
MOSFET DRIVER, -40 TO 150DEG C; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:24Pins; IC Case / Package:PowerSSO; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, -40 To 150Deg C; No. Of Channels Stmicroelectronics - 33R1479 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 150Deg C; No. Of Channels Stmicroelectronics
33R1479
Mosfet Driver, -40 To 150Deg C; No. Of Channels Stmicroelectronics 33R1479
MOSFET DRIVER, -40 TO 150DEG C; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:24Pins; IC Case / Package:PowerSSO; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 150DEG C; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:24Pins; IC Case / Package:PowerSSO; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes

Supplier's Site
Power Distribution Switches, Load Drivers - VND5025AK-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
VND5025AK-E
Power Distribution Switches, Load Drivers VND5025AK-E
Power Switch/Driver 1:1 N-Channel 29A PowerSSO-24

Power Switch/Driver 1:1 N-Channel 29A PowerSSO-24

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - VND5025AK-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
VND5025AK-E
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VND5025AK-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 33R1479 VND5025AK-E VND5025AK-E
Product Name Mosfet Driver, -40 To 150Deg C; No. Of Channels Stmicroelectronics Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 2; 2
Output Configuration Inverting; Noninverting
Output Current 29 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC2G126DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
LED Drivers - AAT3190IKS-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Switching Frequency 1000 kHz
View Details