STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5025AK-E VND5025AK-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054202-VND5025AK-E Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 29A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 25 mOhm (Max) Family Name: VND5025AK Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; VND5025AKTR-E; Introduction Date: April 11, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054202-VND5025AK-E Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 29A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 25 mOhm (Max) Family Name: VND5025AK Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; VND5025AKTR-E; Introduction Date: April 11, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5025AK-E - VND5025AK-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5025AK-E
VND5025AK-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5025AK-E VND5025AK-E
Manufacturer: STMicroelectronics Win Source Part Number: 054202-VND5025AK-E Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 29A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 25 mOhm (Max) Family Name: VND5025AK Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; VND5025AKTR-E; Introduction Date: April 11, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054202-VND5025AK-E
Packaging: Tube/Rail
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 29A
Voltage - Load: 4.5 V to 36 V
Rds On (Typ): 25 mOhm (Max)
Family Name: VND5025AK
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-24
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; VND5025AKTR-E;
Introduction Date: April 11, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5025AK-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5025AK-E
PMIC - Power Distribution Switches, Load Drivers VND5025AK-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5025AK-E VND5025AK-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5025AK-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 1237437 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 4
Outlets Type f - german schuko
View Details