STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5012AKTR-E VND5012AKTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 036434-VND5012AKTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 42A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 12 mOhm (Max) Family Name: VND5012AK Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND920P-E; VND920PTR-E; VND5025AKTR-E; VND5012AKTR-E; AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; VND5012AK-E; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 036434-VND5012AKTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 42A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 12 mOhm (Max) Family Name: VND5012AK Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND920P-E; VND920PTR-E; VND5025AKTR-E; VND5012AKTR-E; AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; VND5012AK-E; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5012AKTR-E - VND5012AKTR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5012AKTR-E
VND5012AKTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5012AKTR-E VND5012AKTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 036434-VND5012AKTR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 42A Voltage - Load: 4.5 V to 36 V Rds On (Typ): 12 mOhm (Max) Family Name: VND5012AK Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-24 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND920P-E; VND920PTR-E; VND5025AKTR-E; VND5012AKTR-E; AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; VND5012AK-E; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 036434-VND5012AKTR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 42A
Voltage - Load: 4.5 V to 36 V
Rds On (Typ): 12 mOhm (Max)
Family Name: VND5012AK
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-24
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VND920P-E; VND920PTR-E; VND5025AKTR-E; VND5012AKTR-E; AOZ1360AIL; AOZ1360DIL; TPD1030F(TE12L,Q) ; VND5012AK-E;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5012AKTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5012AKTR-E
PMIC - Power Distribution Switches, Load Drivers VND5012AKTR-E
IC PWR DRVR N-CHAN 1:1 PWRSSO24

IC PWR DRVR N-CHAN 1:1 PWRSSO24

Supplier's Site Datasheet
Powersso 24/double Chan High Side Driver; Power Load Switch Type Stmicroelectronics - 51AC9793 - Newark, An Avnet Company
Chicago, IL, United States
Powersso 24/double Chan High Side Driver; Power Load Switch Type Stmicroelectronics
51AC9793
Powersso 24/double Chan High Side Driver; Power Load Switch Type Stmicroelectronics 51AC9793
POWERSSO 24/DOUBLE CHAN HIGH SIDE DRIVER; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:60A; On State Resistance:0.012ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:24Pins; Thermal Protection:Yes; On /RoHS Compliant: Yes

POWERSSO 24/DOUBLE CHAN HIGH SIDE DRIVER; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:60A; On State Resistance:0.012ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:24Pins; Thermal Protection:Yes; On /RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5012AKTR-E VND5012AKTR-E 51AC9793
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5012AKTR-E PMIC - Power Distribution Switches, Load Drivers Powersso 24/double Chan High Side Driver; Power Load Switch Type Stmicroelectronics
Voltage 4.5 V to 36 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 325187 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details