STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5004BSP30TR-E VND5004BSP30TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799140-VND5004BSP30T R-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 30-MPSO, MultiPowerSO Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 4 mOhm (Maximum) Family Name: VND5004 Categories: Integrated Circuits (ICs) Manufacturer Package: MultiPowerSO-30 Current - Output (Maximum): 70A Alternative Parts (Cross-Reference): VND5004BTR-E; VND5004B-E; VND5004BSP30-E; Introduction Date: January 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799140-VND5004BSP30T R-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 30-MPSO, MultiPowerSO Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 4 mOhm (Maximum) Family Name: VND5004 Categories: Integrated Circuits (ICs) Manufacturer Package: MultiPowerSO-30 Current - Output (Maximum): 70A Alternative Parts (Cross-Reference): VND5004BTR-E; VND5004B-E; VND5004BSP30-E; Introduction Date: January 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5004BSP30TR-E
VND5004BSP30TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5004BSP30TR-E VND5004BSP30TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 799140-VND5004BSP30T R-E Series: VIPower Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 30-MPSO, MultiPowerSO Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 28 V Rds On (Typ): 4 mOhm (Maximum) Family Name: VND5004 Categories: Integrated Circuits (ICs) Manufacturer Package: MultiPowerSO-30 Current - Output (Maximum): 70A Alternative Parts (Cross-Reference): VND5004BTR-E; VND5004B-E; VND5004BSP30-E; Introduction Date: January 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799140-VND5004BSP30TR-E
Series: VIPower
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 30-MPSO, MultiPowerSO
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 28 V
Rds On (Typ): 4 mOhm (Maximum)
Family Name: VND5004
Categories: Integrated Circuits (ICs)
Manufacturer Package: MultiPowerSO-30
Current - Output (Maximum): 70A
Alternative Parts (Cross-Reference): VND5004BTR-E; VND5004B-E; VND5004BSP30-E;
Introduction Date: January 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5004BSP30TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5004BSP30TR-E
PMIC - Power Distribution Switches, Load Drivers VND5004BSP30TR-E
IC PWR SWITCH N-CH MULTIPWRSO-30

IC PWR SWITCH N-CH MULTIPWRSO-30

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5004BSP30TR-E VND5004BSP30TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5004BSP30TR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 28 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-702 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details