STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5004ATR-E VND5004ATR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054201-VND5004ATR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 70A Voltage - Load: 4.5 V to 27 V Rds On (Typ): 4 mOhm (Max) Family Name: VND5004A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-PQFN (12x12) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5004ASP30TR-E; VND5004A-E; Introduction Date: September 15, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054201-VND5004ATR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 70A Voltage - Load: 4.5 V to 27 V Rds On (Typ): 4 mOhm (Max) Family Name: VND5004A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-PQFN (12x12) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5004ASP30TR-E; VND5004A-E; Introduction Date: September 15, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5004ATR-E - VND5004ATR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5004ATR-E
VND5004ATR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5004ATR-E VND5004ATR-E
Manufacturer: STMicroelectronics Win Source Part Number: 054201-VND5004ATR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 70A Voltage - Load: 4.5 V to 27 V Rds On (Typ): 4 mOhm (Max) Family Name: VND5004A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-PQFN (12x12) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5004ASP30TR-E; VND5004A-E; Introduction Date: September 15, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054201-VND5004ATR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 70A
Voltage - Load: 4.5 V to 27 V
Rds On (Typ): 4 mOhm (Max)
Family Name: VND5004A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-PQFN (12x12)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VND5004ASP30TR-E; VND5004A-E;
Introduction Date: September 15, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND5004ATR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND5004ATR-E
PMIC - Power Distribution Switches, Load Drivers VND5004ATR-E
IC PWR DRIVER N-CHAN 1:1 24PQFN

IC PWR DRIVER N-CHAN 1:1 24PQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND5004ATR-E VND5004ATR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND5004ATR-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 27 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details