Power Switch/Driver 1:1 N-Channel 3.5A DPAK
Gate Drivers N-Ch 40V 3.5A Omni
IC PWR DRIVER N-CHANNEL 1:1 DPAK
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VND3NV04TR-E | VND3NV04TR-E | VND3NV04TR-E |
| Product Name | Power Distribution Switches, Load Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | ||
| Number of Outputs | 1; 1 | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 3.5 amps |