The VND3NV0413TR is a monolithic integrated power switch in the TO-252 (DPAK) package, designed for replacing standard power MOSFETs in DC to 50 kHz applications. It features integrated linear current limitation at 3.5 A, overvoltage clamp at 40 V, thermal shutdown with automatic restart at 135°C, and diagnostic fault feedback via the input pin. The static drain-source on-resistance is 120 mΩ at 25°C and 5 V input, with a maximum junction temperature of 150°C. The device complies with the RoHS directive and includes ESD protection. It is rated for automotive-grade operation with an operating junction temperature range of -40°C to 150°C.
Manufacturer: STMicroelectronics
Win Source Part Number: 036432-VND3NV0413TR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Load: 36V (Max)
Rds On (Typ): 120 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 036432-VND3NV0413TR |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VND3NV0413TR |
| Polarity | N-Channel |