STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND1NV04-E VND1NV04-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279575-VND1NV04-E Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: DPAK Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Output (Maximum): 1.7A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: VN*1NV Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Load Voltage (V): 36V (Maximum) Rds On: 250mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279575-VND1NV04-E Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: DPAK Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Output (Maximum): 1.7A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: VN*1NV Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Load Voltage (V): 36V (Maximum) Rds On: 250mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND1NV04-E
VND1NV04-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND1NV04-E VND1NV04-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279575-VND1NV04-E Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: DPAK Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Output (Maximum): 1.7A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: VN*1NV Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Load Voltage (V): 36V (Maximum) Rds On: 250mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279575-VND1NV04-E
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Output (Maximum): 1.7A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: VN*1NV
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Load Voltage (V): 36V (Maximum)
Rds On: 250mOhm (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - VND1NV04-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND1NV04-E
PMIC - Power Distribution Switches, Load Drivers VND1NV04-E
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND1NV04-E VND1NV04-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND1NV04-E PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details