The VND14NV04TR-E is a monolithic fully autoprotected Power MOSFET in a TO-252 (DPAK) package, designed for DC to 50 kHz applications. It features a drain-source on-resistance of 35 mΩ, a continuous current limit of 12 A, and a voltage clamp of 40 V. Built-in protections include linear current limitation, thermal shutdown, short circuit protection, and an integrated overvoltage clamp. Fault status is indicated through the input pin. The device is manufactured using STMicroelectronics VIPower™ M0 technology and includes ESD protection and low quiescent input current draw. It is supplied in tape and reel packaging with lead-free finish. The mechanical dimensions conform to the TO-252 (DPAK) standard. The operating junction temperature range is -40°C to 150°C.
Manufacturer: STMicroelectronics
Win Source Part Number: 036431-VND14NV04TR-E
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Load: 36V (Max)
Rds On (Typ): 35 mOhm (Max)
Family Name: VND14NV04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BV1LB028FPJ-C; BV1LB028FPJ-CE1; BTS3050TFATMA1; NCV8401ADTRKG;
Introduction Date: March 01, 2002
ECCN: EAR99
Country of Origin: China, Malta, Morocco
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 036431-VND14NV04TR-E |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VND14NV04TR-E |
| Polarity | N-Channel |