STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VND14NV04-E VND14NV04-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 213869-VND14NV04-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 12A Voltage - Load: 36V (Max) Rds On (Typ): 35 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 213869-VND14NV04-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 12A Voltage - Load: 36V (Max) Rds On (Typ): 35 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND14NV04-E - 213869-VND14NV04-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND14NV04-E
213869-VND14NV04-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND14NV04-E 213869-VND14NV04-E
Manufacturer: STMicroelectronics Win Source Part Number: 213869-VND14NV04-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 12A Voltage - Load: 36V (Max) Rds On (Typ): 35 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 213869-VND14NV04-E
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Load: 36V (Max)
Rds On (Typ): 35 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N Channel, 40V, 12A, Dpak; Channel Type Stmicroelectronics - 33R1476 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 12A, Dpak; Channel Type Stmicroelectronics
33R1476
Mosfet, N Channel, 40V, 12A, Dpak; Channel Type Stmicroelectronics 33R1476
MOSFET, N CHANNEL, 40V, 12A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 12A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 213869-VND14NV04-E 33R1476
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND14NV04-E Mosfet, N Channel, 40V, 12A, Dpak; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060073P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704APCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers