STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VND14NV04-1

Description
IC PWR DRIVER N-CHANNEL 1:1 IPAK
Description
IC PWR DRIVER N-CHANNEL 1:1 IPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The VND14NV04-1 is a monolithic power MOSFET designed for DC to 50 KHz applications, utilizing STMicroelectronics' VIPower,Ñ¢ M0 technology. It features a low on-resistance of 35 mΩ and a maximum continuous current rating of 12 A. The device includes built-in protection mechanisms such as thermal shutdown, linear current limitation, and an overvoltage clamp, making it suitable for harsh operating environments. Additionally, it allows for fault feedback detection through monitoring the input pin voltage. The VND14NV04-1 is available in the IPAK package, which is beneficial for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The VND14NV04-1 is a monolithic power MOSFET designed for DC to 50 KHz applications, utilizing STMicroelectronics' VIPower,Ñ¢ M0 technology. It features a low on-resistance of 35 mΩ and a maximum continuous current rating of 12 A. The device includes built-in protection mechanisms such as thermal shutdown, linear current limitation, and an overvoltage clamp, making it suitable for harsh operating environments. Additionally, it allows for fault feedback detection through monitoring the input pin voltage. The VND14NV04-1 is available in the IPAK package, which is beneficial for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - VND14NV04-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
VND14NV04-1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VND14NV04-1
IC PWR DRIVER N-CHANNEL 1:1 IPAK

IC PWR DRIVER N-CHANNEL 1:1 IPAK

Supplier's Site
Power Distribution Switches, Load Drivers - VND14NV04-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
VND14NV04-1
Power Distribution Switches, Load Drivers VND14NV04-1
Power Switch/Driver 1:1 N-Channel 12A I-PAK

Power Switch/Driver 1:1 N-Channel 12A I-PAK

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number VND14NV04-1 VND14NV04-1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Packing Method Tube; Tube; Other Tube; Tube; Other
Driver Type Low-side
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2535V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details
 - 74AHCT574D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - SI8230BC-D-IS1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
2 suppliers