Power Switch/Driver 1:1 N-Channel 12A I-PAK
IC PWR DRIVER N-CHANNEL 1:1 IPAK
Gate Drivers N-Ch 40V 12A OmniFET
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | VND14NV04-1-E | VND14NV04-1-E | VND14NV04-1-E |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Gate Drivers |
| Driver Type | Low-side | ||
| Number of Outputs | 1; 1 | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 12 amps |