STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06-1-E VND10N06-1-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 123512-VND10N06-1-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Rds On (Typ): 150 mOhm Categories: Integrated Circuits Status: Active Case / Package: I-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 123512-VND10N06-1-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Rds On (Typ): 150 mOhm Categories: Integrated Circuits Status: Active Case / Package: I-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06-1-E
VND10N06-1-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06-1-E VND10N06-1-E
Manufacturer: STMicroelectronics Win Source Part Number: 123512-VND10N06-1-E Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 6A Rds On (Typ): 150 mOhm Categories: Integrated Circuits Status: Active Case / Package: I-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 123512-VND10N06-1-E
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 6A
Rds On (Typ): 150 mOhm
Categories: Integrated Circuits
Status: Active
Case / Package: I-Pak
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND10N06-1-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND10N06-1-E
PMIC - Power Distribution Switches, Load Drivers VND10N06-1-E
IC PWR DRIVER N-CHANNEL 1:1 IPAK

IC PWR DRIVER N-CHANNEL 1:1 IPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND10N06-1-E VND10N06-1-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10N06-1-E PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-463/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details