STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10BSP13TR VND10BSP13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117401-VND10BSP13TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 2 Current - Output (Max): 3.4A Voltage - Load: 6 V to 26 V Rds On (Typ): 100 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117401-VND10BSP13TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 2 Current - Output (Max): 3.4A Voltage - Load: 6 V to 26 V Rds On (Typ): 100 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10BSP13TR
VND10BSP13TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10BSP13TR VND10BSP13TR
Manufacturer: STMicroelectronics Win Source Part Number: 1117401-VND10BSP13TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 2 Current - Output (Max): 3.4A Voltage - Load: 6 V to 26 V Rds On (Typ): 100 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1117401-VND10BSP13TR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 2
Current - Output (Max): 3.4A
Voltage - Load: 6 V to 26 V
Rds On (Typ): 100 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-PowerSO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND10BSP13TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND10BSP13TR
PMIC - Power Distribution Switches, Load Drivers VND10BSP13TR
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND10BSP13TR VND10BSP13TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10BSP13TR PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 26 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details