STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10BSP VND10BSP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 119367-VND10BSP Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 2 Current - Output (Max): 3.4A Voltage - Load: 6 V to 26 V Rds On (Typ): 100 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 119367-VND10BSP Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 2 Current - Output (Max): 3.4A Voltage - Load: 6 V to 26 V Rds On (Typ): 100 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10BSP
VND10BSP
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10BSP VND10BSP
Manufacturer: STMicroelectronics Win Source Part Number: 119367-VND10BSP Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 2 Current - Output (Max): 3.4A Voltage - Load: 6 V to 26 V Rds On (Typ): 100 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-PowerSO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 119367-VND10BSP
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 2
Current - Output (Max): 3.4A
Voltage - Load: 6 V to 26 V
Rds On (Typ): 100 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-PowerSO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND10BSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND10BSP
PMIC - Power Distribution Switches, Load Drivers VND10BSP
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND10BSP VND10BSP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND10BSP PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 26 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 2703422 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type F
View Details