STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VND05BSP13TR VND05BSP13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 938718-VND05BSP13TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VND05 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-3299-6, 497-3299-2-NDR, 497-3299-1-NDR, 497-3299-2, 497-3299-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 938718-VND05BSP13TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VND05 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-3299-6, 497-3299-2-NDR, 497-3299-1-NDR, 497-3299-2, 497-3299-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND05BSP13TR
VND05BSP13TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VND05BSP13TR VND05BSP13TR
Manufacturer: STMicroelectronics Win Source Part Number: 938718-VND05BSP13TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VND05 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-3299-6, 497-3299-2-NDR, 497-3299-1-NDR, 497-3299-2, 497-3299-1

Manufacturer: STMicroelectronics
Win Source Part Number: 938718-VND05BSP13TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: PowerSO-10 Exposed Bottom Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: VND05
Categories: Integrated Circuits (ICs)
Case / Package: 10-PowerSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-3299-6, 497-3299-2-NDR, 497-3299-1-NDR, 497-3299-2, 497-3299-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VND05BSP13TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VND05BSP13TR
PMIC - Power Distribution Switches, Load Drivers VND05BSP13TR
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VND05BSP13TR VND05BSP13TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VND05BSP13TR PMIC - Power Distribution Switches, Load Drivers
Current 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-302 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details