STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB35NV04-E VNB35NV04-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279569-VNB35NV04-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 13 mOhm (Maximum) Family Name: VNB35NV04-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+; Introduction Date: February 19, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279569-VNB35NV04-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 13 mOhm (Maximum) Family Name: VNB35NV04-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+; Introduction Date: February 19, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB35NV04-E
VNB35NV04-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB35NV04-E VNB35NV04-E
Manufacturer: STMicroelectronics Win Source Part Number: 1279569-VNB35NV04-E Series: OMNIFET II, VIPower Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 36V (Maximum) Rds On (Typ): 13 mOhm (Maximum) Family Name: VNB35NV04-E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+; Introduction Date: February 19, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1279569-VNB35NV04-E
Series: OMNIFET II, VIPower
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 36V (Maximum)
Rds On (Typ): 13 mOhm (Maximum)
Family Name: VNB35NV04-E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): MAX1563ETC-T; DS4560LS-AR+; DS4560LS-LO+;
Introduction Date: February 19, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Switch, Omnifet Ii, To-263-3; Power Load Switch Type Stmicroelectronics - 45AC7946 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Omnifet Ii, To-263-3; Power Load Switch Type Stmicroelectronics
45AC7946
Power Load Switch, Omnifet Ii, To-263-3; Power Load Switch Type Stmicroelectronics 45AC7946
POWER LOAD SWITCH, OMNIFET II, TO-263-3; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:30A; On State Resistance:0.013ohm; Distribution Switch Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, OMNIFET II, TO-263-3; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:30A; On State Resistance:0.013ohm; Distribution Switch Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNB35NV04-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNB35NV04-E
PMIC - Power Distribution Switches, Load Drivers VNB35NV04-E
IC PWR DRIVER N-CHAN 1:1 D2PAK

IC PWR DRIVER N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNB35NV04-E 45AC7946 VNB35NV04-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB35NV04-E Power Load Switch, Omnifet Ii, To-263-3; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 36V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 637920 - RS Components, Ltd.
Specs
Number of Outlets 7
Outlets Type F - German Schuko
View Details