STMicroelectronics, Inc. Mosfet Omnifet 70V 35A D2Pak; Channel Type Stmicroelectronics VNB35N07TR-E

Description
MOSFET OMNIFET 70V 35A D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; No. of Pins:3PinsRoHS Compliant: Yes
Description
MOSFET OMNIFET 70V 35A D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet Omnifet 70V 35A D2Pak; Channel Type Stmicroelectronics - 33R1472 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Omnifet 70V 35A D2Pak; Channel Type Stmicroelectronics
33R1472
Mosfet Omnifet 70V 35A D2Pak; Channel Type Stmicroelectronics 33R1472
MOSFET OMNIFET 70V 35A D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; No. of Pins:3PinsRoHS Compliant: Yes

MOSFET OMNIFET 70V 35A D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 33R1472
Product Name Mosfet Omnifet 70V 35A D2Pak; Channel Type Stmicroelectronics
IDSS 18000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
7 suppliers
Single FETs, MOSFETs - 2N7002CKVL-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers