STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB35N0713TR VNB35N0713TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117395-VNB35N0713TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 25A Voltage - Load: 55V (Max) Rds On (Typ): 28 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117395-VNB35N0713TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 25A Voltage - Load: 55V (Max) Rds On (Typ): 28 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB35N0713TR
VNB35N0713TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB35N0713TR VNB35N0713TR
Manufacturer: STMicroelectronics Win Source Part Number: 1117395-VNB35N0713TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 25A Voltage - Load: 55V (Max) Rds On (Typ): 28 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1117395-VNB35N0713TR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Load: 55V (Max)
Rds On (Typ): 28 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNB35N0713TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNB35N0713TR
PMIC - Power Distribution Switches, Load Drivers VNB35N0713TR
IC PWR DRIVER N-CHAN 1:1 D2PAK

IC PWR DRIVER N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNB35N0713TR VNB35N0713TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB35N0713TR PMIC - Power Distribution Switches, Load Drivers
Voltage 55V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 637910 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Type F - German Schuko
View Details