STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB20N07TR-E VNB20N07TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 116107-VNB20N07TR-E Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 14A Voltage - Load: 55V (Max) Rds On (Typ): 50 mOhm (Max) Family Name: VNB20N07 Categories: Integrated Circuits Status: Active Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS149; BTS441RGATMA1; BTS500851TMBAKSA1; NCV8403BDTRKG; Introduction Date: June 22, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 116107-VNB20N07TR-E Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 14A Voltage - Load: 55V (Max) Rds On (Typ): 50 mOhm (Max) Family Name: VNB20N07 Categories: Integrated Circuits Status: Active Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS149; BTS441RGATMA1; BTS500851TMBAKSA1; NCV8403BDTRKG; Introduction Date: June 22, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB20N07TR-E - 116107-VNB20N07TR-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB20N07TR-E
116107-VNB20N07TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB20N07TR-E 116107-VNB20N07TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 116107-VNB20N07TR-E Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 14A Voltage - Load: 55V (Max) Rds On (Typ): 50 mOhm (Max) Family Name: VNB20N07 Categories: Integrated Circuits Status: Active Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS149; BTS441RGATMA1; BTS500851TMBAKSA1; NCV8403BDTRKG; Introduction Date: June 22, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 116107-VNB20N07TR-E
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 14A
Voltage - Load: 55V (Max)
Rds On (Typ): 50 mOhm (Max)
Family Name: VNB20N07
Categories: Integrated Circuits
Status: Active
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS149; BTS441RGATMA1; BTS500851TMBAKSA1; NCV8403BDTRKG;
Introduction Date: June 22, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 70V 20A OmniFET

MOSFET N-Ch 70V 20A OmniFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 116107-VNB20N07TR-E VNB20N07TR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB20N07TR-E MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16401Q5 N-Channel NexFET™ Power MOSFET - CSD16401Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0023 ohms
View Details
8 suppliers
MOSFETs - 1333362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
N-channel 40 V, 1.4 mΩ standard level MOSFET in LFPAK56E - BUK7J1R4-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 190000 milliamps
View Details
8 suppliers