STMicroelectronics, Inc. Power Load Sw, Low Side, To-263-3; Power Load Switch Type Stmicroelectronics VNB20N07TR-E

Description
POWER LOAD SW, LOW SIDE, TO-263-3; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:20A; On State Resistance:0.05ohm; Distribution Switch Case Style:TO-263; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, LOW SIDE, TO-263-3; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:20A; On State Resistance:0.05ohm; Distribution Switch Case Style:TO-263; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Low Side, To-263-3; Power Load Switch Type Stmicroelectronics - 07AH7249 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, To-263-3; Power Load Switch Type Stmicroelectronics
07AH7249
Power Load Sw, Low Side, To-263-3; Power Load Switch Type Stmicroelectronics 07AH7249
POWER LOAD SW, LOW SIDE, TO-263-3; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:20A; On State Resistance:0.05ohm; Distribution Switch Case Style:TO-263; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, TO-263-3; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:20A; On State Resistance:0.05ohm; Distribution Switch Case Style:TO-263; No. of Pins:3Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNB20N07TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNB20N07TR-E
PMIC - Power Distribution Switches, Load Drivers VNB20N07TR-E
IC PWR DRIVER N-CHAN 1:1 D2PAK

IC PWR DRIVER N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 07AH7249 VNB20N07TR-E
Product Name Power Load Sw, Low Side, To-263-3; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 8318946 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details