STMicroelectronics, Inc. PMIC - Power Distribution Switches, Load Drivers VNB14NV04TR-E

Description
IC PWR DRIVER N-CHAN 1:1 D2PAK
Datasheet
Description
IC PWR DRIVER N-CHAN 1:1 D2PAK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - VNB14NV04TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNB14NV04TR-E
PMIC - Power Distribution Switches, Load Drivers VNB14NV04TR-E
IC PWR DRIVER N-CHAN 1:1 D2PAK

IC PWR DRIVER N-CHAN 1:1 D2PAK

Supplier's Site Datasheet
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics - 07AH7248 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics
07AH7248
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics 07AH7248
POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:18A; On State Resistance:0.035ohm; Distribution Switch Case Style:TO-263; No. of Pins:3Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:-; Current Limit:18A; On State Resistance:0.035ohm; Distribution Switch Case Style:TO-263; No. of Pins:3Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNB14NV04TR-E 07AH7248
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics
Current 12.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Module Components - 1-444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 8399796 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details