STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers VNB14NV04-E

Description
Win Source Part Number: 1125584-VNB14NV04-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET II™, VIPower™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 35mOhm (Max) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNB14NV04-E.; VNB14NV04E; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18669,VNB14NV04- E-ND Base Product Number: VNB14 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1125584-VNB14NV04-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET II™, VIPower™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 35mOhm (Max) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNB14NV04-E.; VNB14NV04E; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18669,VNB14NV04- E-ND Base Product Number: VNB14 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1125584-VNB14NV04-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1125584-VNB14NV04-E
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1125584-VNB14NV04-E
Win Source Part Number: 1125584-VNB14NV04-E Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: OMNIFET II™, VIPower™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: Low Side Voltage - Load: 36V (Max) Rds On (Typ): 35mOhm (Max) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNB14NV04-E.; VNB14NV04E; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-18669,VNB14NV04- E-ND Base Product Number: VNB14 Product Status: Obsolete

Win Source Part Number: 1125584-VNB14NV04-E
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: OMNIFET II™, VIPower™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 12A
Output Configuration: Low Side
Voltage - Load: 36V (Max)
Rds On (Typ): 35mOhm (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VNB14NV04-E.; VNB14NV04E;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-18669,VNB14NV04-E-ND
Base Product Number: VNB14
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1125584-VNB14NV04-E
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904423 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details