VNB10N07TR-E is a monolithic fully protected power MOSFET in the D2PAK package, designed for DC to 50 kHz switching applications. It integrates linear current limitation, overvoltage clamp at 70 V, and thermal shutdown with automatic reset at 135°C. The device exhibits a maximum on-resistance of 0.1 Ω at 10 V gate drive and limits drain current between 7 and 14 A depending on input voltage. Fault status is indicated through the input pin, and the package dimensions conform to D2PAK mechanical specifications. The part is built using STMicroelectronics VIPower M0 technology and features ESD protection. Thermal resistance from junction to case is 2.5 °C/W.
Manufacturer: STMicroelectronics
Win Source Part Number: 134027-VNB10N07TR-E
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 7A
Voltage - Load: 55V (Max)
Rds On (Typ): 100 mOhm (Max)
Family Name: VNB10N07
Categories: Integrated Circuits
Status: Active
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): DML3006LFDS-7; DS4560LS-LO+; DS4560S-AR+T; BTS650P;
Introduction Date: June 01, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 134027-VNB10N07TR-E |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB10N07TR-E |
| Polarity | N-Channel |