STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB10N0713TR VNB10N0713TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117390-VNB10N0713TR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 55V (Max) Rds On (Typ): 100 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1117390-VNB10N0713TR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 55V (Max) Rds On (Typ): 100 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB10N0713TR
VNB10N0713TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB10N0713TR VNB10N0713TR
Manufacturer: STMicroelectronics Win Source Part Number: 1117390-VNB10N0713TR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 55V (Max) Rds On (Typ): 100 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1117390-VNB10N0713TR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 7A
Voltage - Load: 55V (Max)
Rds On (Typ): 100 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VNB10N0713TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNB10N0713TR
PMIC - Power Distribution Switches, Load Drivers VNB10N0713TR
IC PWR DRIVER N-CHAN 1:1 D2PAK

IC PWR DRIVER N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VNB10N0713TR VNB10N0713TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VNB10N0713TR PMIC - Power Distribution Switches, Load Drivers
Voltage 55V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-284/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details