STMicroelectronics, Inc. Power Load Sw, Omnifet, 18V, To-263-3; Power Load Switch Type Stmicroelectronics VNB10N07-E

Description
POWER LOAD SW, OMNIFET, 18V, TO-263-3; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:10A; On State Resistance:0.1ohm; Distribution Switch Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, OMNIFET, 18V, TO-263-3; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:10A; On State Resistance:0.1ohm; Distribution Switch Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Omnifet, 18V, To-263-3; Power Load Switch Type Stmicroelectronics - 45AC7943 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Omnifet, 18V, To-263-3; Power Load Switch Type Stmicroelectronics
45AC7943
Power Load Sw, Omnifet, 18V, To-263-3; Power Load Switch Type Stmicroelectronics 45AC7943
POWER LOAD SW, OMNIFET, 18V, TO-263-3; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:10A; On State Resistance:0.1ohm; Distribution Switch Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes

POWER LOAD SW, OMNIFET, 18V, TO-263-3; Power Load Switch Type:Low Side; Input Voltage:18V; Current Limit:10A; On State Resistance:0.1ohm; Distribution Switch Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Thermal Protection:Yes; MSL:-RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - VNB10N07-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VNB10N07-E
PMIC - Power Distribution Switches, Load Drivers VNB10N07-E
IC PWR DRIVER N-CHAN 1:1 D2PAK

IC PWR DRIVER N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 45AC7943 VNB10N07-E
Product Name Power Load Sw, Omnifet, 18V, To-263-3; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1605/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details