STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VN9D30Q100FTR

Description
Win Source Part Number: 1355543-VN9D30Q100FT R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Features: Status Flag Package / Case: 32-PowerVFQFN Supplier Device Package: 32-QFN (6x6) Base Product Number: VN9D30Q100 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6.6A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V Number of Outputs: 6 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: SPI Switch Type: General Purpose Voltage - Load: 4V ~ 29V Rds On (Typ): 90mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1355543-VN9D30Q100FT R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Features: Status Flag Package / Case: 32-PowerVFQFN Supplier Device Package: 32-QFN (6x6) Base Product Number: VN9D30Q100 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6.6A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V Number of Outputs: 6 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: SPI Switch Type: General Purpose Voltage - Load: 4V ~ 29V Rds On (Typ): 90mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1355543-VN9D30Q100FTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1355543-VN9D30Q100FTR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1355543-VN9D30Q100FTR
Win Source Part Number: 1355543-VN9D30Q100FT R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Features: Status Flag Package / Case: 32-PowerVFQFN Supplier Device Package: 32-QFN (6x6) Base Product Number: VN9D30Q100 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 6.6A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V Number of Outputs: 6 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: SPI Switch Type: General Purpose Voltage - Load: 4V ~ 29V Rds On (Typ): 90mOhm

Win Source Part Number: 1355543-VN9D30Q100FTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Features: Status Flag
Package / Case: 32-PowerVFQFN
Supplier Device Package: 32-QFN (6x6)
Base Product Number: VN9D30Q100
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 6.6A
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Number of Outputs: 6
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Interface: SPI
Switch Type: General Purpose
Voltage - Load: 4V ~ 29V
Rds On (Typ): 90mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1355543-VN9D30Q100FTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT153D,653 - 1008626-74HCT153D,653 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SO
View Details
3 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers