STMicroelectronics Custom Parts - Custom Parts (U - Z) - VN990P VN990P

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228727-VN990P Operating Supply Voltage: 3.6 V Number of Pins: 20 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228727-VN990P Operating Supply Voltage: 3.6 V Number of Pins: 20 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - VN990P - 1228727-VN990P - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - VN990P
1228727-VN990P
Custom Parts - Custom Parts (U - Z) - VN990P 1228727-VN990P
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228727-VN990P Operating Supply Voltage: 3.6 V Number of Pins: 20 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Max Operating Temperature: 150 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228727-VN990P
Operating Supply Voltage: 3.6 V
Number of Pins: 20
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1228727-VN990P
Product Name Custom Parts - Custom Parts (U - Z) - VN990P
Unlock Full Specs
to access all available technical data