STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920SO VN920SO

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279559-VN920SO Packaging: Tube Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 30A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: VN920 Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 16mOhm (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279559-VN920SO Packaging: Tube Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 30A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: VN920 Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 16mOhm (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920SO
VN920SO
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920SO VN920SO
Manufacturer: STMicroelectronics Win Source Part Number: 1279559-VN920SO Packaging: Tube Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 30A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: VN920 Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Load Voltage (V): 5.5V ~ 36V Rds On: 16mOhm (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 1279559-VN920SO
Packaging: Tube
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 30A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: VN920
Manufacturer Pack Quantity: 49
MSL Level: 1 (Unlimited)
Load Voltage (V): 5.5V ~ 36V
Rds On: 16mOhm (Maximum)

Buy Now
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN920SO
PMIC - Power Distribution Switches, Load Drivers VN920SO
IC PWR DRIVER N-CHANNEL 1:1 16SO

IC PWR DRIVER N-CHANNEL 1:1 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN920SO VN920SO
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920SO PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 185403-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 2006641 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type E
View Details