STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920DSPTR-E VN920DSPTR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 938717-VN920DSPTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VN920 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 938717-VN920DSPTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VN920 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920DSPTR-E
VN920DSPTR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920DSPTR-E VN920DSPTR-E
Manufacturer: STMicroelectronics Win Source Part Number: 938717-VN920DSPTR-E Series: VIPower™ Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: VN920 Categories: Integrated Circuits (ICs) Case / Package: 10-PowerSO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 938717-VN920DSPTR-E
Series: VIPower™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: PowerSO-10 Exposed Bottom Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: VN920
Categories: Integrated Circuits (ICs)
Case / Package: 10-PowerSO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN920DSPTR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN920DSPTR-E
PMIC - Power Distribution Switches, Load Drivers VN920DSPTR-E
IC PWR DRIVER N-CHAN 1:1 PWRSO10

IC PWR DRIVER N-CHAN 1:1 PWRSO10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN920DSPTR-E VN920DSPTR-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920DSPTR-E PMIC - Power Distribution Switches, Load Drivers
Current 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 637910 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Type F - German Schuko
View Details