STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920D-B513TR VN920D-B513TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279557-VN920D-B513T R Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: P²PAK (4 leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 18 mOhm (Maximum) Family Name: VN920D-B5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: P2PAK Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VN920D-B5; VN920DB5TR-E; VN920DB5-E; Introduction Date: September 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1279557-VN920D-B513T R Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: P²PAK (4 leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 18 mOhm (Maximum) Family Name: VN920D-B5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: P2PAK Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VN920D-B5; VN920DB5TR-E; VN920DB5-E; Introduction Date: September 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920D-B513TR
VN920D-B513TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920D-B513TR VN920D-B513TR
Manufacturer: STMicroelectronics Win Source Part Number: 1279557-VN920D-B513T R Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: P²PAK (4 leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 5.5 V ~ 36 V Rds On (Typ): 18 mOhm (Maximum) Family Name: VN920D-B5 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: P2PAK Current - Output (Maximum): 30A Alternative Parts (Cross-Reference): VN920D-B5; VN920DB5TR-E; VN920DB5-E; Introduction Date: September 09, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1279557-VN920D-B513TR
Series: VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: P²PAK (4 leads + Tab)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 5.5 V ~ 36 V
Rds On (Typ): 18 mOhm (Maximum)
Family Name: VN920D-B5
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: P2PAK
Current - Output (Maximum): 30A
Alternative Parts (Cross-Reference): VN920D-B5; VN920DB5TR-E; VN920DB5-E;
Introduction Date: September 09, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN920D-B513TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN920D-B513TR
PMIC - Power Distribution Switches, Load Drivers VN920D-B513TR
IC PWR DRIVER N-CHAN 1:1 P2PAK

IC PWR DRIVER N-CHAN 1:1 P2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN920D-B513TR VN920D-B513TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920D-B513TR PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 4726469 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 12
Outlets Iec c13
View Details