STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920B5TR-E VN920B5TR-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 213868-VN920B5TR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 18 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN920-B5; VN920B5-E; VN920-B513TR; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 213868-VN920B5TR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 18 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN920-B5; VN920B5-E; VN920-B513TR; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920B5TR-E
VN920B5TR-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920B5TR-E VN920B5TR-E
Manufacturer: STMicroelectronics Win Source Part Number: 213868-VN920B5TR-E Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 5.5 V to 36 V Rds On (Typ): 18 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN920-B5; VN920B5-E; VN920-B513TR; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 213868-VN920B5TR-E
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Load: 5.5 V to 36 V
Rds On (Typ): 18 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P2PAK
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VN920-B5; VN920B5-E; VN920-B513TR;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - VN920B5TR-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
VN920B5TR-E
PMIC - Power Distribution Switches, Load Drivers VN920B5TR-E
IC PWR DRIVER N-CHAN 1:1 P2PAK

IC PWR DRIVER N-CHAN 1:1 P2PAK

Supplier's Site Datasheet
Power Load Sw, Aec-Q100, 13V, P2Pak-5; Power Load Switch Type Stmicroelectronics - 45AC8009 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 13V, P2Pak-5; Power Load Switch Type Stmicroelectronics
45AC8009
Power Load Sw, Aec-Q100, 13V, P2Pak-5; Power Load Switch Type Stmicroelectronics 45AC8009
POWER LOAD SW, AEC-Q100, 13V, P2PAK-5; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:45A; On State Resistance:0.016ohm; Distribution Switch Case Style:P2PAK; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 13V, P2PAK-5; Power Load Switch Type:High Side; Input Voltage:13V; Current Limit:45A; On State Resistance:0.016ohm; Distribution Switch Case Style:P2PAK; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number VN920B5TR-E VN920B5TR-E 45AC8009
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - VN920B5TR-E PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Aec-Q100, 13V, P2Pak-5; Power Load Switch Type Stmicroelectronics
Voltage 5.5 V to 36 V 13V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1607 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details