STMicroelectronics, Inc. Power Distribution Switches, Load Drivers VN920B5-E

Description
Power Switch/Driver 1:1 N-Channel 30A P2PAK
Datasheet
Description
Power Switch/Driver 1:1 N-Channel 30A P2PAK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - VN920B5-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
VN920B5-E
Power Distribution Switches, Load Drivers VN920B5-E
Power Switch/Driver 1:1 N-Channel 30A P2PAK

Power Switch/Driver 1:1 N-Channel 30A P2PAK

Buy Now Datasheet
Mosfet Driver, 5-P2-Pak; No. Of Channels Stmicroelectronics - 33R1520 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, 5-P2-Pak; No. Of Channels Stmicroelectronics
33R1520
Mosfet Driver, 5-P2-Pak; No. Of Channels Stmicroelectronics 33R1520
MOSFET DRIVER, 5-P2-PAK; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:P2PAK; Input Type:Non-Inverting; Source Current:-; Sink Current:-; Input Delay:50µs RoHS Compliant: Yes

MOSFET DRIVER, 5-P2-PAK; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:P2PAK; Input Type:Non-Inverting; Source Current:-; Sink Current:-; Input Delay:50µs RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
VN920B5-E
Gate Drivers VN920B5-E
Gate Drivers 30A 36V HIGH SIDE

Gate Drivers 30A 36V HIGH SIDE

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - VN920B5-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
VN920B5-E
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers VN920B5-E
IC PWR DRIVER N-CHAN 1:1 P2PAK

IC PWR DRIVER N-CHAN 1:1 P2PAK

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number VN920B5-E 33R1520 VN920B5-E VN920B5-E
Product Name Power Distribution Switches, Load Drivers Mosfet Driver, 5-P2-Pak; No. Of Channels Stmicroelectronics Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Output Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6812SLWTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC2351QDBG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details